Nexperia B.V. 45 V, 100 mA PNP general-purpose transistors BC857AQAZ

Description
PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - NPN complement Nexperia JEITA JEDEC BC857AQA DFN1010D-3 (SOT1215) - - BC847AQA BC857BQA BC847BQA BC857CQA BC847CQA Features and benefits General-purpose transistors Three current gain selections Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - NPN complement Nexperia JEITA JEDEC BC857AQA DFN1010D-3 (SOT1215) - - BC847AQA BC857BQA BC847BQA BC857CQA BC847CQA Features and benefits General-purpose transistors Three current gain selections Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, suitable for Automatic Optical Inspection of solder joints and AEC-Q101 qualified for automotive applications. The device supports general-purpose switching and amplification, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, suitable for Automatic Optical Inspection of solder joints and AEC-Q101 qualified for automotive applications. The device supports general-purpose switching and amplification, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistors - BC857AQAZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistors
BC857AQAZ
45 V, 100 mA PNP general-purpose transistors BC857AQAZ
PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - NPN complement Nexperia JEITA JEDEC BC857AQA DFN1010D-3 (SOT1215) - - BC847AQA BC857BQA BC847BQA BC857CQA BC847CQA Features and benefits General-purpose transistors Three current gain selections Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads.

Table 1.Product overview

Type Number

-

Package

-

NPN complement

Nexperia

JEITA

JEDEC

BC857AQA

DFN1010D-3

(SOT1215)

-

-

BC847AQA

BC857BQA

BC847BQA

BC857CQA

BC847CQA

Features and benefits

  • General-purpose transistors
  • Three current gain selections
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC857AQAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857AQAZCT-ND
Single Bipolar Transistors 1727-BC857AQAZCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857AQAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857AQAZTR-ND
Single Bipolar Transistors 1727-BC857AQAZTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857AQAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857AQAZDKR-ND
Single Bipolar Transistors 1727-BC857AQAZDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3

Buy Now Datasheet
 - BC857AQAZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857AQAZ
Bipolar Transistors - BJT BC857AQAZ
Bipolar Transistors - BJT BC857AQA/DFN1010D-3/ REEL 7" Q2

Bipolar Transistors - BJT BC857AQA/DFN1010D-3/REEL 7" Q2

Buy Now Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia - 82Y6130 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia
82Y6130
Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia 82Y6130
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:280mW; DC Collector Current:-100mA; DC Current Gain hFE:125hFE; RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:280mW; DC Collector Current:-100mA; DC Current Gain hFE:125hFE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857AQAZ 1727-BC857AQAZCT-ND BC857AQAZ BC857AQAZ 82Y6130
Product Name 45 V, 100 mA PNP general-purpose transistors Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia
Package Type SOT1215 SOT1215 3-XDFN Exposed Pad SOT1215 TO-3
PD 280 milliwatts 280 milliwatts
hfe 250
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NPN/NPN general purpose double transistors - BC817DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B/DG/B3,215 - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 45 volts
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers