Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC856,215

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of up to 65 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA and a total power dissipation of 250 mW at 25 °C. The junction and storage temperature range is -65 °C to 150 °C. Designed for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of up to 65 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA and a total power dissipation of 250 mW at 25 °C. The junction and storage temperature range is -65 °C to 150 °C. Designed for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC856,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC856,215
65 V, 100 mA PNP general-purpose transistors BC856,215
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856

SOT23

TO-236AB

BC846

BC856A

BC846A

BC856B

BC846B

BC857

BC847

BC857A

BC847A

BC857B

BC847B

BC857C

BC847C

BC858B

BC848B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
Automotive 65V 0.1A 250mW Bipolar Transistor
276-BC856,215
Automotive 65V 0.1A 250mW Bipolar Transistor 276-BC856,215
Trans GP BJT PNP 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC856,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856,215 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC856,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4866-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4866-1-ND
Single Bipolar Transistors 1727-4866-1-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4866-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4866-2-ND
Single Bipolar Transistors 1727-4866-2-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4866-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4866-6-ND
Single Bipolar Transistors 1727-4866-6-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856,215 - 845212-BC856,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856,215
845212-BC856,215
TRANSISTORS - Transistors (BJT) - Single - BC856,215 845212-BC856,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 845212-BC856,215 Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 65 V 100 mA 250 mW Package: Reel - TR Family Name: BC856 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1727-4866-6, 1727-4866-1, 1727-4866-2, BC856 T/R, 568-6081-2-ND, BC856 T/R-ND, 568-6081-1-ND, 568-6081-2, 933589710215, 568-6081-1, 568-6081-6-ND, 568-6081-6, BC856,215-ND, BC856215

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 845212-BC856,215
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 65 V 100 mA 250 mW
Package: Reel - TR
Family Name: BC856
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1727-4866-6, 1727-4866-1, 1727-4866-2, BC856 T/R, 568-6081-2-ND, BC856 T/R-ND, 568-6081-1-ND, 568-6081-2, 933589710215, 568-6081-1, 568-6081-6-ND, 568-6081-6, BC856,215-ND, BC856215

Buy Now Datasheet
Bipolar Transistors - 509594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
509594
Bipolar Transistors 509594
PNP Transistor,65V,100mA ,BC856

PNP Transistor,65V,100mA,BC856

Supplier's Site
Bipolar Transistors - 1787111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787111
Bipolar Transistors 1787111
PNP Transistor,65V,100mA ,BC856

PNP Transistor,65V,100mA,BC856

Supplier's Site
 - BC856,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Trans, Pnp, -65V, 150Deg C, 0.25W; Transistor Polarity Nexperia - 93T1447 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -65V, 150Deg C, 0.25W; Transistor Polarity Nexperia
93T1447
Trans, Pnp, -65V, 150Deg C, 0.25W; Transistor Polarity Nexperia 93T1447
TRANS, PNP, -65V, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, PNP, -65V, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia - 94W7545 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia
94W7545
Bipolar (Bjt) Single Transistor, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia 94W7545
Bipolar (BJT) Single Transistor, PNP, -65 V, 100 MHz, 250 mW, -100 mA, 125 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -65 V, 100 MHz, 250 mW, -100 mA, 125 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856,215
TRANS PNP 65V 0.1A TO236AB

TRANS PNP 65V 0.1A TO236AB

Supplier's Site
Single Bipolar Transistors - BC856,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC856,215
Single Bipolar Transistors BC856,215
TRANS PNP 65V 0.1A TO236AB

TRANS PNP 65V 0.1A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC856,215 276-BC856,215 1727-4866-1-ND 845212-BC856,215 509594 BC856,215 93T1447 94W7545 BC856,215 BC856,215
Product Name 65 V, 100 mA PNP general-purpose transistors Automotive 65V 0.1A 250mW Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC856,215 Bipolar Transistors Trans, Pnp, -65V, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 SOT23; Sot-23 (to-236ab) SOT23 TO-3 TO-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 65 volts 65 volts
PD 250 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP/PNP general-purpose double transistors - BC857RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -100 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers