NPN general-purpose transistors for switching and amplification in a SOT323 (SC-70) SMD package, with a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The device has a DC current gain (hFE) range of 110 to 800, a collector-emitter saturation voltage of up to 200 mW at 10 mA collector current and 0.5 mA base current, and a transition frequency of 100 MHz. It operates with a maximum junction temperature of 150 °C and a thermal resistance of 625 K/W in free air. The part complies with IEC 60134 for limiting values and is not automotive qualified.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEITA
BC847W
SOT323
SC-70
BC857W
BC847AW
BC857AW
BC847BW
BC857BW
BC847CW
BC857CW
1 Valid for all available selection groups.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
BC847 series - 45 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC847W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847W,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Array Transistor, GENERAL PURPOSE, NPN, 45 V, 200 mW, 100 mA, 180, SOT-323 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, General Purpose, NPN, 45 V, 200 mW, 100 mA, 180, SOT-323 RoHS Compliant: Yes
TRANS NPN 45V 0.1A SOT323
TRANSISTOR NPN 45V 100MA SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC847W,115 | 1727-4854-2-ND | BC847W,115 | 276-BC847W,115 | 05W5373 | BC847W,115 | BC847W,115 |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | 45 V 100 mA Bipolar Transistor | Bipolar (Bjt) Array Transistor, General Purpose, Npn, 45 V, 200 Mw, 100 Ma, 180, Sot-323 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistors | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts | |||||
| PD | 200 milliwatts |