Nexperia B.V. 65 V, 100 mA NPN/NPN general-purpose double transistor BC846SH-QF

Description
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856SH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856SH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a very small SOT363 (SC-88) surface-mounted plastic package measuring 2.1 mm x 1.25 mm x 0.95 mm. Each transistor has a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA, with a maximum junction temperature of 175 °C. The device is qualified to AEC-Q101 and suitable for automotive applications. It features low collector capacitance, low collector-emitter saturation voltage, closely matched current gain, and no mutual interference between transistors. Used for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a very small SOT363 (SC-88) surface-mounted plastic package measuring 2.1 mm x 1.25 mm x 0.95 mm. Each transistor has a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA, with a maximum junction temperature of 175 °C. The device is qualified to AEC-Q101 and suitable for automotive applications. It features low collector capacitance, low collector-emitter saturation voltage, closely matched current gain, and no mutual interference between transistors. Used for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846SH-QF - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN/NPN general-purpose double transistor
BC846SH-QF
65 V, 100 mA NPN/NPN general-purpose double transistor BC846SH-QF
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856SH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BC856SH-Q

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC846SH-QF - Rochester Electronics
Newburyport, MA, United States
65 V, 100 mA NPN/NPN general-purpose double transistor

65 V, 100 mA NPN/NPN general-purpose double transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC846SH-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846SH-QFCT-ND
Bipolar Transistor Arrays 1727-BC846SH-QFCT-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846SH-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846SH-QFDKR-ND
Bipolar Transistor Arrays 1727-BC846SH-QFDKR-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846SH-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846SH-QFTR-ND
Bipolar Transistor Arrays 1727-BC846SH-QFTR-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey
Product Category Bipolar RF Transistors RF Transistors Transistors
Product Number BC846SH-QF BC846SH-QF 1727-BC846SH-QFCT-ND
Product Name 65 V, 100 mA NPN/NPN general-purpose double transistor Bipolar Transistor Arrays
Package Type SOT363-3 SOT363-3 SOT363 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps
VCEO 65 volts
PD 270 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers