Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847BW-QX

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with a DC current gain range of 200 to 450 for the BC847BW-Q variant, qualified according to AEC-Q101 for automotive applications and suited for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with a DC current gain range of 200 to 450 for the BC847BW-Q variant, qualified according to AEC-Q101 for automotive applications and suited for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847BW-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847BW-QX
45 V, 100 mA NPN general-purpose transistors BC847BW-QX
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

BC847W-Q

SOT323

SC-70

BC857W-Q

BC847AW-Q

BC857AW-Q

BC847BW-Q

BC857BW-Q

BC847CW-Q

BC857CW-Q


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847BW-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847BW-QXTR-ND
Single Bipolar Transistors 1727-BC847BW-QXTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847BW-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847BW-QXCT-ND
Single Bipolar Transistors 1727-BC847BW-QXCT-ND
TRANS NPN 45V 0.1A SOT-323

TRANS NPN 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847BW-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847BW-QXDKR-ND
Single Bipolar Transistors 1727-BC847BW-QXDKR-ND
TRANS NPN 45V 0.1A SOT-323

TRANS NPN 45V 0.1A SOT-323

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BW-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BW-QX
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site
Single Bipolar Transistors - BC847BW-QX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BW-QX
Single Bipolar Transistors BC847BW-QX
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BW-QX 1727-BC847BW-QXTR-ND BC847BW-QX BC847BW-QX
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 AEC-Q101 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
PD 200 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers