Nexperia B.V. Dual common anode high-speed switching diode BAW56QA-QZ

Description
Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual common anode high-speed switching diode - BAW56QA-QZ - Nexperia B.V.
Nijmegen, Netherlands
Dual common anode high-speed switching diode
BAW56QA-QZ
Dual common anode high-speed switching diode BAW56QA-QZ
Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current
  • Reverse voltage VR ≤ 90 V
  • Low capacitance Cd ≤ 2 pF
  • Ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAW56QA-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
BAW56QA-Q/SOT1215/DF N1010D-3

BAW56QA-Q/SOT1215/DFN1010D-3

Buy Now Datasheet
Diode Arrays - 1727-BAW56QA-QZCT-ND - DigiKey
Thief River Falls, MN, United States
BAW56QA-Q/SOT1215/DF N1010D-3

BAW56QA-Q/SOT1215/DFN1010D-3

Buy Now Datasheet
Diode Arrays - 1727-BAW56QA-QZTR-ND - DigiKey
Thief River Falls, MN, United States
BAW56QA-Q/SOT1215/DF N1010D-3

BAW56QA-Q/SOT1215/DFN1010D-3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAW56QA-QZ 1727-BAW56QA-QZDKR-ND
Product Name Dual common anode high-speed switching diode Diode Arrays
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 310 mA
VR 90 volts
Unlock Full Specs
to access all available technical data