Nexperia B.V. High-speed switching double diode BAV70S-QF

Description
High-speed switching double diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching double diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching double diode - BAV70S-QF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching double diode
BAV70S-QF
High-speed switching double diode BAV70S-QF
High-speed switching double diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching double diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAV70S-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Cathode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 1727-BAV70S-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 250MA 6TSSOP

DIODE ARRAY GP 100V 250MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAV70S-QFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 250MA 6TSSOP

DIODE ARRAY GP 100V 250MA 6TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAV70S-QF 1727-BAV70S-QFTR-ND
Product Name High-speed switching double diode Diode Arrays
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 250 mA
VR 100 volts
Unlock Full Specs
to access all available technical data