Nexperia B.V. Dual Zener diodes BZB84-B15,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-B15,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-B15,215
Dual Zener diodes BZB84-B15,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B15,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B15,215DKR-ND
Zener Diode Arrays 1727-BZB84-B15,215DKR-ND
DIODE ZENER ARRAY 15V TO-236AB

DIODE ZENER ARRAY 15V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B15,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B15,215TR-ND
Zener Diode Arrays 1727-BZB84-B15,215TR-ND
Zener Diode Array 1 Pair Common Anode 15V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 15V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B15,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B15,215CT-ND
Zener Diode Arrays 1727-BZB84-B15,215CT-ND
DIODE ZENER ARRAY 15V TO-236AB

DIODE ZENER ARRAY 15V TO-236AB

Buy Now Datasheet
 - BZB84-B15,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 15V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 15V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZB84-B15,215 - 770756-BZB84-B15,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB84-B15,215
770756-BZB84-B15,215
Diodes - Zener - Arrays - BZB84-B15,215 770756-BZB84-B15,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770756-BZB84-B15,215 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±2% Power - Max: 300mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Family Name: BZB84-B15 Categories: Discrete Semiconductor Products Manufacturer Package: TO-236AB (SOT23) Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): CMPZDA15V; CMPZDA15V Lead Free; SMZ15; CMPZDA15V TR; Introduction Date: May 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770756-BZB84-B15,215
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±2%
Power - Max: 300mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Family Name: BZB84-B15
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-236AB (SOT23)
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 30 Ohm
Alternative Parts (Cross-Reference): CMPZDA15V; CMPZDA15V Lead Free; SMZ15; CMPZDA15V TR;
Introduction Date: May 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15V SOT23 Zener Diode
295-BZB84-B15,215
15V SOT23 Zener Diode 295-BZB84-B15,215
DIODE ZENER ARRAY 15V SOT23 Product overview: BZB84-B15,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B15,215 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 15V SOT23 Product overview: BZB84-B15,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B15,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - BZB84-B15,215 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZB84-B15,215
Zener Diode Arrays BZB84-B15,215
DIODE ZENER ARRAY 15V SOT23

DIODE ZENER ARRAY 15V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB84-B15,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-B15,215
Discrete Semiconductor Products - Diodes - Zener BZB84-B15,215
DIODE ZENER ARRAY 15V SOT23

DIODE ZENER ARRAY 15V SOT23

Supplier's Site
Zener Array Rohs Compliant Nexperia - 28AK6856 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6856
Zener Array Rohs Compliant Nexperia 28AK6856
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays
Product Number BZB84-B15,215 1727-BZB84-B15,215DKR-ND BZB84-B15,215 770756-BZB84-B15,215 295-BZB84-B15,215 BZB84-B15,215 BZB84-B15,215 28AK6856
Product Name Dual Zener diodes Zener Diode Arrays Diodes - Zener - Arrays - BZB84-B15,215 15V SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Array Rohs Compliant Nexperia
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Anode
Life Cycle Stage Active Active
Diode Type Zener; 1 Pair Common Anode Zener Zener
Unlock Full Specs
to access all available technical data