Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-34
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325577-BAT85,133
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 10,000
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Supplier Device Package: DO-34
Case / Package: DO-204AG, DO-34, Axial
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT85 AMO,568-11747-3,9336
Base Product Number: BAT85
RoHS Status: ROHS3 Compliant
BAT85 - Schottky barrier single diode DO-34 2-Pin Product overview: BAT85,133 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT85,133 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Through Hole DO-34
DIODE SCHOTTKY 30V 200MA DO34
30V 800mV@100mA 200mA DO-34 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 200MA DO34
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAT85,133 | 1325577-BAT85,133 | 280-BAT85,133 | 1727-1928-3-ND | BAT85,133 | BAT85,133 | BAT85,133 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD68 | DO-204AG, DO-34, Axial | DO-34; DO-204AG, DO-34, Axial | DO-34 | |||
| Life Cycle Stage | Obsolete | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |