Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769688-BAT54H,115
Packaging: Reel package
Package: SOD-123F
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Maximum)
Family Name: BAT54H
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123F
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SD103BWF; BAT54W-GS18; RB050M-30TR; BAT42W-F;
Introduction Date: April 07, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
BAT54H - Schottky barrier single diode in small SOD123F package SOD-123 2-Pin Product overview: BAT54H,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54H,115 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123F
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123F
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123F
DIODE SCHOTTKY 30V 200MA SOD123F
SCHOTTKY DIODE, SINGLE, 30V, SOD-123F; Diode Configuration:Single
SCHOTTKY DIODE, SINGLE, 30V, SOD-123F; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA SOD123F
30V 400mV@10mA 200mA SOD-123F Schottky Barrier Diodes (SBD) ROHS
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT54H,115 | 769688-BAT54H,115 | 280-BAT54H,115 | 1727-BAT54H,115DKR-ND | BAT54H,115 | 34R2956 | BAT54H,115 | BAT54H,115 |
| Product Name | Schottky barrier single diode in small SOD123F package | Diodes, Rectifiers - Single - BAT54H,115 | Schottky Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diode, Single, 30V, Sod-123F; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Applications | Switching | |||||||
| Package | SOD-123; SOD123F SOD123F | SOD-123; SOD-123F | SOD-123 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.4000 volts | 0.8000 volts | 0.4000 volts | ||
| IF | 200 mA | 200 mA |