Planar Schottky barrier diode in a DFN1006-2 (SOD882) leadless ultra small plastic package measuring 1 mm x 0.6 mm x 0.5 mm, with a board space of 1.17 mm². Rated for a maximum reverse voltage of 30 V, forward current of 200 mA, and total power dissipation of 250 mW at 25 °C. Features a forward voltage of up to 800 mV at 100 mA and a reverse current of 2 µA at 25 V. AEC-Q101 qualified for automotive applications.
Planar Schottky barrier diode encapsulated in a SOD882 leadless ultra small plastic package.
Features and benefits
Applications
BAT54L - Schottky barrier diode DFN 2-Pin Product overview: BAT54L,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54L,315 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2
30V 800mV@100mA 200mA DFN1006-2 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTT 30V 200MA DFN1006-2
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | BAT54L,315 | 280-BAT54L,315 | 1727-BAT54L,315CT-ND | BAT54L,315 | BAT54L,315 |
| Product Name | Schottky barrier diode | Schottky DFN Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Applications | Switching | ||||
| Package | SOD882 SOD882 | SOD-882 | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts |