Nexperia B.V. 30 V, 200 mA Schottky barrier diode BAT54GWF

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 400 mV Low leakage current: IR ≤ 2 µA Reverse voltage VR ≤ 30 V Low capacitance Small SMD plastic package Applications Ultra high-speed switching Line termination
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 400 mV Low leakage current: IR ≤ 2 µA Reverse voltage VR ≤ 30 V Low capacitance Small SMD plastic package Applications Ultra high-speed switching Line termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 200 mA Schottky barrier diode - BAT54GWF - Nexperia B.V.
Nijmegen, Netherlands
30 V, 200 mA Schottky barrier diode
BAT54GWF
30 V, 200 mA Schottky barrier diode BAT54GWF
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 400 mV Low leakage current: IR ≤ 2 µA Reverse voltage VR ≤ 30 V Low capacitance Small SMD plastic package Applications Ultra high-speed switching Line termination

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage: VF ≤ 400 mV
  • Low leakage current: IR ≤ 2 µA
  • Reverse voltage VR ≤ 30 V
  • Low capacitance
  • Small SMD plastic package

Applications

  • Ultra high-speed switching
  • Line termination
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Schottky Diodes
Product Number BAT54GWF
Product Name 30 V, 200 mA Schottky barrier diode
Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
3 suppliers
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
View Details
4 suppliers
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
7 suppliers
General-purpose dual Schottky diode - BAS40-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
7 suppliers