40 V, 200 mA Schottky barrier dual diode with an integrated guard ring, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm. It has a maximum forward voltage of 550 mV at 100 mA and a reverse current of 0.5 µA at 25 V, and is qualified to AEC-Q101 for automotive use.
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 40V 200MA SOT323
DIODE ARR SCHOT 40V 200MA SOT323
DIODE ARR SCHOT 40V 200MA SOT323
Schottky barrier (double) diodes
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | BAT854AW-QX | 1727-BAT854AW-QXTR-ND | BAT854AW-QX |
| Product Name | 40 V, 200 mA Schottky barrier dual diode | Diode Arrays | |
| Applications | Switching | ||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 |
| RoHS Compliant | RoHS | RoHS | |
| IF | 200 mA |