Nexperia B.V. 40 V, 200 mA Schottky barrier dual diode BAT721C,215

Description
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA Schottky barrier dual diode
BAT721C,215
40 V, 200 mA Schottky barrier dual diode BAT721C,215
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 40 V 200 mA Diode and Rectifier
286-BAT721C,215
Dual Schottky 40 V 200 mA Diode and Rectifier 286-BAT721C,215
BAT721C - 40 V, 200 mA, dual Schottky barrier diode TO-236 3-Pin Product overview: BAT721C,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 200 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT721C,215 can be used for catalog matching and distributor lookup.

BAT721C - 40 V, 200 mA, dual Schottky barrier diode TO-236 3-Pin Product overview: BAT721C,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 200 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT721C,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 509695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
509695
Schottky Diodes & Rectifiers 509695
Schottky Barrier Diode,40V,200mA,BAT7 21C

Schottky Barrier Diode,40V,200mA,BAT721C

Supplier's Site
Schottky Diodes & Rectifiers - 1661370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661370
Schottky Diodes & Rectifiers 1661370
Schottky Barrier Diode,40V,200mA,BAT7 21C

Schottky Barrier Diode,40V,200mA,BAT721C

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1011294-BAT721C,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1011294-BAT721C,215
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1011294-BAT721C,215
Win Source Part Number: 1011294-BAT721C,215 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA Current - Reverse Leakage @ Vr: 15 µA @ 30 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 568-3419-2-ND,568-34 19-6,934054929215,17 27-3573-1,1727-3573- 2,1727-3573-6,568-34 19-6-ND,568-3419-1,B AT721C T/R,568-3419-2,568-3 419-1-ND Base Product Number: BAT721

Win Source Part Number: 1011294-BAT721C,215
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA
Current - Reverse Leakage @ Vr: 15 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 568-3419-2-ND,568-3419-6,934054929215,1727-3573-1,1727-3573-2,1727-3573-6,568-3419-6-ND,568-3419-1,BAT721C T/R,568-3419-2,568-3419-1-ND
Base Product Number: BAT721

Buy Now Datasheet
Diode Arrays - 1727-BAT721C,215TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-BAT721C,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-BAT721C,215CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT721C,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT721C,215
Discrete Semiconductor Products - Diodes - Rectifiers BAT721C,215
DIODE ARR SCHOTT 40V TO236AB

DIODE ARR SCHOTT 40V TO236AB

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT721C,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT721C,215
Diodes >> Schottky Barrier Diodes (SBD) BAT721C,215
40V Dual Common Cathode 550mV@200mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V Dual Common Cathode 550mV@200mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Diode, 0.2A, 40V, Sot-23; Diode Configuration Nexperia - 96K6763 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 40V, Sot-23; Diode Configuration Nexperia
96K6763
Schottky Diode, 0.2A, 40V, Sot-23; Diode Configuration Nexperia 96K6763
SCHOTTKY DIODE, 0.2A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:300mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:300mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 0.2A, 40V, Sot-23; Diode Configuration Nexperia - 93X3842 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 40V, Sot-23; Diode Configuration Nexperia
93X3842
Schottky Diode, 0.2A, 40V, Sot-23; Diode Configuration Nexperia 93X3842
SCHOTTKY DIODE, 0.2A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:300mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:300mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode Arrays - BAT721C,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT721C,215
Diode Arrays BAT721C,215
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Diode Arrays
Product Number BAT721C,215 286-BAT721C,215 509695 1011294-BAT721C,215 1727-BAT721C,215TR-ND BAT721C,215 BAT721C,215 96K6763 BAT721C,215
Product Name 40 V, 200 mA Schottky barrier dual diode Dual Schottky 40 V 200 mA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diode, 0.2A, 40V, Sot-23; Diode Configuration Nexperia Diode Arrays
Applications Switching
Package SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VF 300 to 0.3000 volts 0.5500 volts 0.5500 volts 0.5500 volts 0.3000 volts 0.5500 volts
IF 200 mA 200 mA
Unlock Full Specs
to access all available technical data