General-purpose Schottky diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm x 0.6 mm x 0.47 mm. It has a maximum forward current of 200 mA and a reverse voltage rating of 40 V, with a typical forward voltage of 600 mV at 200 mA and 25 °C. The diode is qualified to AEC-Q101 and suitable for automotive applications. Thermal resistance from junction to ambient is 375 K/W on a standard PCB footprint and 205 K/W with a 1 cm² cathode pad. It supports Automatic Optical Inspection (AOI) of solder joints.
General-purpose Schottky diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
DIODE SCHOT 40V 200MA DFN1006BD2
DIODE SCHOT 40V 200MA DFN1006BD2
DIODE SCHOT 40V 200MA DFN1006BD2
Rectifier Single Schottky 40V 200mA SOD-882
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | BAT42LS-QYL | 1727-BAT42LS-QYLCT-ND | BAT42LS-QYL |
| Product Name | General-purpose Schottky diode | Single Diodes | |
| Package | SOD882BD SOD882BD | SOD882BD | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 3 amps | ||
| IR | 5.00E-7 mA |