Nexperia B.V. 100 V, 250 mA Schottky barrier diode BAT46GWJ

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 850 mV Low leakage current: IR ≤ 4 µA Reverse voltage VR ≤ 100 V Low capacitance Small SMD plastic package Applications High-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 850 mV Low leakage current: IR ≤ 4 µA Reverse voltage VR ≤ 100 V Low capacitance Small SMD plastic package Applications High-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V, 250 mA Schottky barrier diode in an SOD123 surface-mounted package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a maximum forward voltage of 850 mV at 250 mA, reverse current of 4 µA at 75 V, and total power dissipation up to 660 mW when mounted on a 1 cm² cathode pad. Designed for high-speed switching, line termination, voltage clamping, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

100 V, 250 mA Schottky barrier diode in an SOD123 surface-mounted package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a maximum forward voltage of 850 mV at 250 mA, reverse current of 4 µA at 75 V, and total power dissipation up to 660 mW when mounted on a 1 cm² cathode pad. Designed for high-speed switching, line termination, voltage clamping, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
100 V, 250 mA Schottky barrier diode - BAT46GWJ - Nexperia B.V.
Nijmegen, Netherlands
100 V, 250 mA Schottky barrier diode
BAT46GWJ
100 V, 250 mA Schottky barrier diode BAT46GWJ
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 850 mV Low leakage current: IR ≤ 4 µA Reverse voltage VR ≤ 100 V Low capacitance Small SMD plastic package Applications High-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage: VF ≤ 850 mV
  • Low leakage current: IR ≤ 4 µA
  • Reverse voltage VR ≤ 100 V
  • Low capacitance
  • Small SMD plastic package

Applications

  • High-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT46GWJ - 850876-BAT46GWJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT46GWJ
850876-BAT46GWJ
Diodes, Rectifiers - Single - BAT46GWJ 850876-BAT46GWJ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 850876-BAT46GWJ Series: Automotive, AEC-Q101 Features: Diode 100 V Package: Reel - TR Family Name: BAT46 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1727-7326-2, 1727-7326-1, 934070363118, 1727-7326-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850876-BAT46GWJ
Series: Automotive, AEC-Q101
Features: Diode 100 V
Package: Reel - TR
Family Name: BAT46
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1727-7326-2, 1727-7326-1, 934070363118, 1727-7326-6

Buy Now Datasheet
Schottky 100 V 250 mA Diode and Rectifier - 280-BAT46GWJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V 250 mA Diode and Rectifier
280-BAT46GWJ
Schottky 100 V 250 mA Diode and Rectifier 280-BAT46GWJ
BAT46GW - 100 V, 250 mA Schottky barrier diode Product overview: BAT46GWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 250 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 250 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46GWJ can be used for catalog matching and distributor lookup.

BAT46GW - 100 V, 250 mA Schottky barrier diode Product overview: BAT46GWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 250 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 250 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46GWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7326-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7326-2-ND
Single Diodes 1727-7326-2-ND
Diode Schottky 100V 250mA (DC) Surface Mount SOD-123

Diode Schottky 100V 250mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7326-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7326-1-ND
Single Diodes 1727-7326-1-ND
Diode Schottky 100V 250mA (DC) Surface Mount SOD-123

Diode Schottky 100V 250mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7326-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7326-6-ND
Single Diodes 1727-7326-6-ND
Diode Schottky 100V 250mA (DC) Surface Mount SOD-123

Diode Schottky 100V 250mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAT46GWJ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT46GWJ
Single Diodes BAT46GWJ
DIODE SCHOTTKY 100V 250MA SOD123

DIODE SCHOTTKY 100V 250MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46GWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46GWJ
Discrete Semiconductor Products - Diodes - Rectifiers BAT46GWJ
DIODE SCHOTTKY 100V 250MA SOD123

DIODE SCHOTTKY 100V 250MA SOD123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT46GWJ
Schottky Diodes & Rectifiers BAT46GWJ
Schottky Diodes & Rectifiers 100 V, 250 mA Schottky barrier diode -10k Reel

Schottky Diodes & Rectifiers 100 V, 250 mA Schottky barrier diode -10k Reel

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT46GWJ 850876-BAT46GWJ 280-BAT46GWJ 1727-7326-2-ND BAT46GWJ BAT46GWJ BAT46GWJ
Product Name 100 V, 250 mA Schottky barrier diode Diodes, Rectifiers - Single - BAT46GWJ Schottky 100 V 250 mA Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Applications Switching
Package SOD-123; SOD123 SOD123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VF 200 to 0.2000 volts 0.8500 volts 0.8500 volts
IF 250 mA
Unlock Full Specs
to access all available technical data