Nexperia B.V. 40 V, 200 mA Schottky barrier diode BAT854W,115

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits Blocking diodes Low power consumption applications (e.g. hand-held applications)
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits Blocking diodes Low power consumption applications (e.g. hand-held applications)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA Schottky barrier diode
BAT854W,115
40 V, 200 mA Schottky barrier diode BAT854W,115
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits Blocking diodes Low power consumption applications (e.g. hand-held applications)

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low forward voltage
  • Very low reverse current
  • Guard ring protected
  • Very small SMD plastic package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
  • Blocking diodes
  • Low power consumption applications (e.g. hand-held applications)
Supplier's Site Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-BAT854W,115
Schottky Diode and Rectifier 280-BAT854W,115
BAT854W series - Schottky barrier (double) diodes SC-70 3-Pin Product overview: BAT854W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT854W,115 can be used for catalog matching and distributor lookup.

BAT854W series - Schottky barrier (double) diodes SC-70 3-Pin Product overview: BAT854W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT854W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT854W,115 - 1022202-BAT854W,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT854W,115
1022202-BAT854W,115
Diodes, Rectifiers - Single - BAT854W,115 1022202-BAT854W,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022202-BAT854W,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 20pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022202-BAT854W,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - 1727-6178-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-6178-6-ND
Single Diodes 1727-6178-6-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-323

Diode Schottky 40V 200mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 1727-6178-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-6178-2-ND
Single Diodes 1727-6178-2-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-323

Diode Schottky 40V 200mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 1727-6178-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-6178-1-ND
Single Diodes 1727-6178-1-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-323

Diode Schottky 40V 200mA (DC) Surface Mount SOT-323

Buy Now Datasheet
 - BAT854W,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - BAT854W,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT854W,115
Single Diodes BAT854W,115
DIODE SCHOTTKY 40V 200MA SOT323

DIODE SCHOTTKY 40V 200MA SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT854W,115
Discrete Semiconductor Products - Diodes - Rectifiers BAT854W,115
DIODE SCHOTTKY 40V 200MA SOT323

DIODE SCHOTTKY 40V 200MA SOT323

Supplier's Site
DIODE SCHOTTKY 40V 200MA SOT323 - 554-BAT854W,115 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 200MA SOT323
554-BAT854W,115
DIODE SCHOTTKY 40V 200MA SOT323 554-BAT854W,115
DIODE SCHOTTKY 40V 200MA SOT323

DIODE SCHOTTKY 40V 200MA SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT854W,115 280-BAT854W,115 1022202-BAT854W,115 1727-6178-6-ND BAT854W,115 BAT854W,115 BAT854W,115 554-BAT854W,115
Product Name 40 V, 200 mA Schottky barrier diode Schottky Diode and Rectifier Diodes, Rectifiers - Single - BAT854W,115 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 40V 200MA SOT323
Applications Switching
Package SOT323; SOT323 SOT323 SOT323; SOT-323-3 SOT323 SOT323; SC-70, SOT-323 SOT323 SOT323; SC-70, SOT-323
RoHS Compliant RoHS RoHS RoHS
IF 200 mA 100 mA
Unlock Full Specs
to access all available technical data