Nexperia B.V. Diode, Switching, 75V, 0.25A, Sod323F; Diode Configuration Nexperia BAS16J

Description
DIODE, SWITCHING, 75V, 0.25A, SOD323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes
Description
DIODE, SWITCHING, 75V, 0.25A, SOD323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Switching, 75V, 0.25A, Sod323F; Diode Configuration Nexperia - 58T1329 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 75V, 0.25A, Sod323F; Diode Configuration Nexperia
58T1329
Diode, Switching, 75V, 0.25A, Sod323F; Diode Configuration Nexperia 58T1329
DIODE, SWITCHING, 75V, 0.25A, SOD323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

DIODE, SWITCHING, 75V, 0.25A, SOD323F; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58T1329
Product Name Diode, Switching, 75V, 0.25A, Sod323F; Diode Configuration Nexperia
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335602 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details