High-voltage switching diode in a very small SOD323F (SC-90) flat lead surface-mount package, qualified to AEC-Q101 for automotive applications, with a maximum reverse voltage of 200 V, reverse recovery time of 50 ns, forward current of 250 mA, and leakage current of 100 nA.
High-voltage switching diode in a very small SOD323F (SC-90) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Diodes |
| Product Number | BAS321J-QF |
| Product Name | High-voltage switching diode |
| Diode Applications | Switching; Protector; High Voltage |
| RoHS Compliant | RoHS |
| VF | 1 to 1.00E-3 volts |
| IF | 250 mA |