Nexperia B.V. Triple high-voltage switching diodes BAS21AVD-QZ

Description
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Small SMD plastic package Low capacitance: Cd ≤ 5 pF Repetitive peak forward current: IFRM ≤ 1 A Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-voltage switching in surface-mounted circuits Automotive Communication
Request a Quote Datasheet
Description
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Small SMD plastic package Low capacitance: Cd ≤ 5 pF Repetitive peak forward current: IFRM ≤ 1 A Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-voltage switching in surface-mounted circuits Automotive Communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple high-voltage switching diodes - BAS21AVD-QZ - Nexperia B.V.
Nijmegen, Netherlands
Triple high-voltage switching diodes
BAS21AVD-QZ
Triple high-voltage switching diodes BAS21AVD-QZ
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Small SMD plastic package Low capacitance: Cd ≤ 5 pF Repetitive peak forward current: IFRM ≤ 1 A Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-voltage switching in surface-mounted circuits Automotive Communication

Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Reverse voltage: VR ≤ 200 V
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Small SMD plastic package
  • Low capacitance: Cd ≤ 5 pF
  • Repetitive peak forward current: IFRM ≤ 1 A
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-voltage switching in surface-mounted circuits
  • Automotive
  • Communication
Supplier's Site Datasheet
Diode Arrays - 1727-BAS21AVD-QZCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 200MA 6-TSOP

DIODE ARRAY GP 200V 200MA 6-TSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS21AVD-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 200MA 6-TSOP

DIODE ARRAY GP 200V 200MA 6-TSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS21AVD-QZTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 200MA 6-TSOP

DIODE ARRAY GP 200V 200MA 6-TSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAS21AVD-QZ 1727-BAS21AVD-QZCT-ND
Product Name Triple high-voltage switching diodes Diode Arrays
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 200 mA
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
High-speed switching double diode - BAV70,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Voltage regulator double diodes - BZB784-C8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers