Nexperia B.V. High-speed double diode BAS28/A2,215

Description
The BAS28 consists of two high-speed switching diodes, fabricated in planar technology, and encapsulated in the small plastic SMD SOT143 package. The diodes are not connected. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA . AEC-Q101 qualified Applications High-speed switching in e.g. surface mounted circuits.
Request a Quote Datasheet
Description
The BAS28 consists of two high-speed switching diodes, fabricated in planar technology, and encapsulated in the small plastic SMD SOT143 package. The diodes are not connected. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA . AEC-Q101 qualified Applications High-speed switching in e.g. surface mounted circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed double diode - BAS28/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed double diode
BAS28/A2,215
High-speed double diode BAS28/A2,215
The BAS28 consists of two high-speed switching diodes, fabricated in planar technology, and encapsulated in the small plastic SMD SOT143 package. The diodes are not connected. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA . AEC-Q101 qualified Applications High-speed switching in e.g. surface mounted circuits.

The BAS28 consists of two high-speed switching diodes, fabricated in planar technology, and encapsulated in the small plastic SMD SOT143 package. The diodes are not connected.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 4 ns
  • Continuous reverse voltage: max. 75 V
  • Repetitive peak reverse voltage: max. 85 V
  • Repetitive peak forward current: max. 500 mA .
  • AEC-Q101 qualified

Applications

  • High-speed switching in e.g. surface mounted circuits.
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS28/A2,215
Product Name High-speed double diode
Diode Applications Switching
VF 1000 to 1 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS101,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
5 suppliers
High-speed switching diode - BAS16,185 - Nexperia B.V.
Specs
Diode Applications Switching
View Details
Low-leakage dual switching diode - BAS116DY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
View Details
3 suppliers
 - BAS40-06/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details