Nexperia B.V. High-voltage switching diodes BAS21VD-QZ

Description
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤ 5 pF Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Repetitive peak forward current: IFRM ≤ 1 A Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-voltage switching in surface-mounted circuits Automotive Communication
Request a Quote Datasheet
Description
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤ 5 pF Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Repetitive peak forward current: IFRM ≤ 1 A Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-voltage switching in surface-mounted circuits Automotive Communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diodes - BAS21VD-QZ - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diodes
BAS21VD-QZ
High-voltage switching diodes BAS21VD-QZ
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤ 5 pF Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Repetitive peak forward current: IFRM ≤ 1 A Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-voltage switching in surface-mounted circuits Automotive Communication

Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low capacitance: Cd ≤ 5 pF
  • Reverse voltage: VR ≤ 200 V
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Repetitive peak forward current: IFRM ≤ 1 A
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-voltage switching in surface-mounted circuits
  • Automotive
  • Communication
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS21VD-QZ
Product Name High-voltage switching diodes
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
 - BAS16L/S501,YL - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
High-speed switching diode - BAS516-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers