Nexperia B.V. Dual high-voltage switching diodes BAV23C,215

Description
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote Datasheet
Description
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual high-voltage switching diodes
BAV23C,215
Dual high-voltage switching diodes BAV23C,215
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching

Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Low capacitance: Cd ≤ 2 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
Supplier's Site Datasheet
 - BAV23C,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.225A, 250V V(RRM), Silicon, TO-236AB

Rectifier Diode, 2 Element, 0.225A, 250V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Dual Diode and Rectifier
286-BAV23C,215
Dual Diode and Rectifier 286-BAV23C,215
BAV23C - Dual high-voltage switching diodes TO-236 3-Pin Product overview: BAV23C,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23C,215 can be used for catalog matching and distributor lookup.

BAV23C - Dual high-voltage switching diodes TO-236 3-Pin Product overview: BAV23C,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23C,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV23C,215 - 912873-BAV23C,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23C,215
912873-BAV23C,215
Diodes, Rectifiers - Arrays - BAV23C,215 912873-BAV23C,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912873-BAV23C,215 Features: Diode Array 1 Pair Common Cathode Standard 200 V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAV23 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV23C,215-ND, BAV23C215, 568-7986-6-ND, 934061767215, 1727-6180-6, 568-7986-6, 568-7986-1-ND, 1727-6180-2, 568-7986-2-ND, 568-7986-1, 568-7986-2, 1727-6180-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912873-BAV23C,215
Features: Diode Array 1 Pair Common Cathode Standard 200 V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV23
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV23C,215-ND, BAV23C215, 568-7986-6-ND, 934061767215, 1727-6180-6, 568-7986-6, 568-7986-1-ND, 1727-6180-2, 568-7986-2-ND, 568-7986-1, 568-7986-2, 1727-6180-1

Buy Now Datasheet
Diode Arrays - 1727-6180-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6180-6-ND
Diode Arrays 1727-6180-6-ND
Diode Array 1 Pair Common Cathode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6180-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6180-2-ND
Diode Arrays 1727-6180-2-ND
Diode Array 1 Pair Common Cathode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6180-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6180-1-ND
Diode Arrays 1727-6180-1-ND
Diode Array 1 Pair Common Cathode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
DIODE ARRAY GP 200V 225MA SOT23 - 554-BAV23C,215 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 225MA SOT23
554-BAV23C,215
DIODE ARRAY GP 200V 225MA SOT23 554-BAV23C,215
DIODE ARRAY GP 200V 225MA SOT23

DIODE ARRAY GP 200V 225MA SOT23

Supplier's Site
Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia - 93X3855 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia
93X3855
Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia 93X3855
DIODE, SMALL SIGNAL, 250V, TO-236AB; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 250V, TO-236AB; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site
Diode Arrays - BAV23C,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV23C,215
Diode Arrays BAV23C,215
DIODE ARRAY GP 200V 225MA SOT23

DIODE ARRAY GP 200V 225MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23C,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23C,215
Discrete Semiconductor Products - Diodes - Rectifiers BAV23C,215
DIODE ARR GP 200V 225MA TO236AB

DIODE ARR GP 200V 225MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Diodes Diode Arrays Rectifiers
Product Number BAV23C,215 BAV23C,215 286-BAV23C,215 912873-BAV23C,215 1727-6180-6-ND 554-BAV23C,215 93X3855 BAV23C,215 BAV23C,215
Product Name Dual high-voltage switching diodes Dual Diode and Rectifier Diodes, Rectifiers - Arrays - BAV23C,215 Diode Arrays DIODE ARRAY GP 200V 225MA SOT23 Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; High Voltage
RoHS Compliant RoHS RoHS RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 225 mA 225 mA 125 mA
VR 200 volts 250 volts 200 volts
Unlock Full Specs
to access all available technical data