Nexperia B.V. Single high-speed switching diode BAS21J-QX

Description
High-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single high-speed switching diode - BAS21J-QX - Nexperia B.V.
Nijmegen, Netherlands
Single high-speed switching diode
BAS21J-QX
Single high-speed switching diode BAS21J-QX
High-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection

High-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low capacitance: Cd ≤2 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 300 V
  • Repetitive peak reverse voltage: VRRM ≤ 300 V
  • Very small and flat lead SMD plastic package
  • Excellent coplanarity and improved thermal behavior
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • Voltage clamping
  • General-purpose switching
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-BAS21J-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21J-QXTR-ND
Single Diodes 1727-BAS21J-QXTR-ND
DIODE STD 300V 250MA SOD323F

DIODE STD 300V 250MA SOD323F

Buy Now Datasheet
Single Diodes - 1727-BAS21J-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21J-QXCT-ND
Single Diodes 1727-BAS21J-QXCT-ND
DIODE STD 300V 250MA SOD323F

DIODE STD 300V 250MA SOD323F

Buy Now Datasheet
Single Diodes - 1727-BAS21J-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 300V 250MA SOD323F

DIODE STD 300V 250MA SOD323F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21J-QX 1727-BAS21J-QXTR-ND
Product Name Single high-speed switching diode Single Diodes
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
IF 250 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB10-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers
Diode Configuration Nexperia - 26AC5864 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 0.8000 volts
IF 200 mA
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers