Diode Schottky 23V 1A (DC) Surface Mount SOT-666
DIODE SCHOTTKY 23V 1A SOT666 Product overview: BAT960,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 23V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 23V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT960,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022204-BAT960,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 23V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon
DIODE SCHOTTKY 23V 1A SOT666
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1727-5453-2-ND | 280-BAT960,115 | 1022204-BAT960,115 | BAT960,115 | BAT960,115 |
| Product Name | Single Diodes | Schottky 23V 1A Diode and Rectifier | Diodes, Rectifiers - Single - BAT960,115 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) |