Nexperia B.V. High-voltage switching diode BAS21/DG,215

Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21/DG,215 - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21/DG,215
High-voltage switching diode BAS21/DG,215
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 5 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS21/DG,215
Product Name High-voltage switching diode
Diode Applications Switching; Protector; High Voltage
VF 1000 to 1 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

TVS Protection Diode - 144-IP4221CZ6-S,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Tj -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Voltage regulator diodes - 1N4733A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Low-leakage dual switching diode - BAS116DY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
View Details
3 suppliers