Nexperia B.V. High-voltage switching diode BAS21/AT,215

Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21/AT,215 - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21/AT,215
High-voltage switching diode BAS21/AT,215
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 5 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS21/AT,215
Product Name High-voltage switching diode
Diode Applications Switching; Protector; High Voltage
VF 1000 to 1 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
High-voltage switching diode - BAS21QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
4 suppliers
High voltage double diode - BAW101,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1100 to 1.1 volts
View Details
7 suppliers
Voltage regulator diodes - 1N4728A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers