Nexperia B.V. High-speed switching diode BAS16W,185

Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16W,185 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16W,185
High-speed switching diode BAS16W,185
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS16W,185
Product Name High-speed switching diode
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS116QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Diode, Switching, 100V, Sc-70; Diode Configuration Nexperia - 51AK5820 - Newark, An Avnet Company
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
View Details
Schottky barrier single diode - 1PS70SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
General purpose diode - BAS321/A2,115 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
VF 1000 to 1 volts
View Details