Single high-speed switching diode in a leadless ultra small DFN1010D-3 (SOT1215) SMD plastic package measuring 1.1 mm x 1 mm x 0.37 mm, with a reverse voltage rating of 100 V, forward current of 290 mA, reverse recovery time of 4 ns, leakage current of 0.5 µA, and capacitance of 1.5 pF. Qualified to AEC-Q101 for automotive applications and suitable for Automatic Optical Inspection (AOI) of solder joints.
Single high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Diodes |
| Product Number | BAS16QA-Q/GZ |
| Product Name | High-speed switching diode |
| Diode Applications | Switching |
| RoHS Compliant | RoHS |
| VF | 715 to 0.7150 volts |
| IF | 290 mA |