High-speed switching diode in a SOD323F (SC-90) surface-mounted package measuring 1.7 mm × 1.25 mm × 0.7 mm, with a reverse voltage rating of 100 V, repetitive peak reverse voltage of 100 V, reverse recovery time of 4 ns, and AEC-Q101 qualification for automotive applications.
High-speed switching diode, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS16J-Q/SOD323F/SOD
DIODE STD 100V 250MA SOD323F
DIODE STD 100V 250MA SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS16J-QX | 1727-BAS16J-QXCT-ND |
| Product Name | High-speed switching diode | Single Diodes |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 715 to 0.7150 volts | |
| IF | 250 mA |