High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
High switching speed: trr ≤ 4 ns
Low leakage current
Repetitive peak reverse voltage VRRM ≤ 100 V
Low capacitance
Small SMD plastic package
High-temperature applications up to 175 °C
Qualified according to AEC-Q101 and recommended for use in automotive applications
Applications
High-speed switching at high voltage
General-purpose switching
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
- High switching speed: trr ≤ 4 ns
- Low leakage current
- Repetitive peak reverse voltage VRRM ≤ 100 V
- Low capacitance
- Small SMD plastic package
- High-temperature applications up to 175 °C
- Qualified according to AEC-Q101 and recommended for use in automotive applications
Applications
- High-speed switching at high voltage
- General-purpose switching