General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS40-05,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05,215 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon, TO-236AB
Dual Schottky barrier diode,BAS40-05 40V
Dual Schottky barrier diode,BAS40-05 40V
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY SCHOTTKY 40V SOT23
DIODE ARR SCHOTT 40V TO236AB
SCHOTTKY DIODE, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
SCHOTTKY DIODE, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
40V Dual Common Cathode 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | BAS40-05,215 | 286-BAS40-05,215 | BAS40-05,215 | 4844933 | 1727-4235-1-ND | BAS40-05,215 | BAS40-05,215 | 37K9320 | BAS40-05,215 |
| Product Name | General-purpose dual Schottky diode | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 0.12A, 40V, Sot-23; Diode Configuration Nexperia | Diodes >> Schottky Barrier Diodes (SBD) | |
| Applications | Switching | ||||||||
| Package | SOT23; SOT23 SOT23 | SOT23 | SOT23; Sot-23 (to-236ab) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | SOT23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| IF | 120 mA | 120 mA |