Integrated Device Technology NON-INV OCTAL TRANSPARENT LATCH 54FCT573CTLB

Description
The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet
Description
The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573CTLB - Integrated Device Technology
San Jose, CA, USA
NON-INV OCTAL TRANSPARENT LATCH
54FCT573CTLB
NON-INV OCTAL TRANSPARENT LATCH 54FCT573CTLB
The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )

The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 54FCT573CTLB
Product Name NON-INV OCTAL TRANSPARENT LATCH
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L14FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
Latches - 74LVC573ABXX-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F373SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - 74LVC16373AX4PV - Quarktwin Technology Ltd.
Integrated Device Technology
View Details