Nexperia B.V. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LVC157APW,112

Description
Win Source Part Number: 1040558-74LVC157APW, 112 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Package: Tube Standard Package: 96 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74LCX257MTCX; SN74LVC257APWR; 74LCX157MTCX; 74LCX257MTC; SN74LVC157APWRG4; CD74HC4053PWR"74LVC1 57APW,112"; 74LVC157APW 112; 74LVC157APW112; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74LVC157APW,112-ND,5 68-9965-5,9352609001 12,74LVC157APW-ND,17 27-7284,74LVC157APW, 2156-74LVC157APW,112 -NEX,NEXNXP74LVC157A PW,112,568-9965-5-ND ,2156-74LVC157APW,11 2,NEXNEX74LVC157APW, 112,568-9965-5 Base Product Number: 74LVC157 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040558-74LVC157APW, 112 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Package: Tube Standard Package: 96 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74LCX257MTCX; SN74LVC257APWR; 74LCX157MTCX; 74LCX257MTC; SN74LVC157APWRG4; CD74HC4053PWR"74LVC1 57APW,112"; 74LVC157APW 112; 74LVC157APW112; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74LVC157APW,112-ND,5 68-9965-5,9352609001 12,74LVC157APW-ND,17 27-7284,74LVC157APW, 2156-74LVC157APW,112 -NEX,NEXNXP74LVC157A PW,112,568-9965-5-ND ,2156-74LVC157APW,11 2,NEXNEX74LVC157APW, 112,568-9965-5 Base Product Number: 74LVC157 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040558-74LVC157APW,112
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040558-74LVC157APW,112
Win Source Part Number: 1040558-74LVC157APW, 112 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Package: Tube Standard Package: 96 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74LCX257MTCX; SN74LVC257APWR; 74LCX157MTCX; 74LCX257MTC; SN74LVC157APWRG4; CD74HC4053PWR"74LVC1 57APW,112"; 74LVC157APW 112; 74LVC157APW112; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74LVC157APW,112-ND,5 68-9965-5,9352609001 12,74LVC157APW-ND,17 27-7284,74LVC157APW, 2156-74LVC157APW,112 -NEX,NEXNXP74LVC157A PW,112,568-9965-5-ND ,2156-74LVC157APW,11 2,NEXNEX74LVC157APW, 112,568-9965-5 Base Product Number: 74LVC157 Product Status: Obsolete

Win Source Part Number: 1040558-74LVC157APW,112
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Multiplexer
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 74LCX257MTCX; SN74LVC257APWR; 74LCX157MTCX; 74LCX257MTC; SN74LVC157APWRG4; CD74HC4053PWR"74LVC157APW,112"; 74LVC157APW 112; 74LVC157APW112;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74LVC157APW,112-ND,568-9965-5,935260900112,74LVC157APW-ND,1727-7284,74LVC157APW,2156-74LVC157APW,112-NEX,NEXNXP74LVC157APW,112,568-9965-5-ND,2156-74LVC157APW,112,NEXNEX74LVC157APW,112,568-9965-5
Base Product Number: 74LVC157
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040558-74LVC157APW,112
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS156/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LV138D,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details