Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74LV4066DB,112

Description
4 Circuit IC Switch 1:1 35Ohm 14-SSOP
Request a Quote
Description
4 Circuit IC Switch 1:1 35Ohm 14-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV4066DB is a quad bilateral analog switch featuring four independent switches, each with two input/output terminals and an active HIGH enable input. It operates within a wide supply voltage range of 1.0 to 6.0 V and is designed for low power dissipation, making it suitable for battery-operated devices. The device supports direct interfacing with TTL levels and has a low ON-resistance, with typical values of 25 Ω at 4.5 V, 35 Ω at 3.0 V, and 60 Ω at 2.0 V. It includes clamp diodes for digital inputs, allowing for the use of current limiting resistors when interfacing with voltages exceeding V_CC. The 74LV4066DB is specified for operation over a temperature range of -40 °C to +125 °C and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. This product is suitable for applications requiring reliable switching in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The 74LV4066DB is a quad bilateral analog switch featuring four independent switches, each with two input/output terminals and an active HIGH enable input. It operates within a wide supply voltage range of 1.0 to 6.0 V and is designed for low power dissipation, making it suitable for battery-operated devices. The device supports direct interfacing with TTL levels and has a low ON-resistance, with typical values of 25 Ω at 4.5 V, 35 Ω at 3.0 V, and 60 Ω at 2.0 V. It includes clamp diodes for digital inputs, allowing for the use of current limiting resistors when interfacing with voltages exceeding V_CC. The 74LV4066DB is specified for operation over a temperature range of -40 °C to +125 °C and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. This product is suitable for applications requiring reliable switching in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,112-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74LV4066DB,112-ND
Analog Switches, Multiplexers, Demultiplexers 74LV4066DB,112-ND
4 Circuit IC Switch 1:1 35Ohm 14-SSOP

4 Circuit IC Switch 1:1 35Ohm 14-SSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LV4066DB,112
Interface - Analog Switches, Multiplexers, Demultiplexers 74LV4066DB,112
IC SWITCH QUAD 1X2 14SSOP

IC SWITCH QUAD 1X2 14SSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LV4066DB,112
Analog Switches, Multiplexers, Demultiplexers 74LV4066DB,112
4 Circuit IC Switch 1:1 35Ohm 14-SSOP

4 Circuit IC Switch 1:1 35Ohm 14-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LV4066DB,112-ND 74LV4066DB,112 74LV4066DB,112
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
Ron 35 ohms 35 ohms
Bandwidth 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897076 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
5.5V 20MHz SSOP Analog Switch and Multiplexer IC - 743-74CBTD3861DBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 20 MHz
View Details
2 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
8 suppliers