Nexperia B.V. BCD to 7-segment latch/decoder/driver 74HCT4511D,653

Description
The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LEis LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LEgoes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LTis LOW, all the segment outputs are HIGH independent of all other input conditions. With LTHIGH, a LOW on BIforces all segment outputs LOW. The inputs LTand BIdo not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4511: CMOS level For 74HCT4511: TTL level Latch storage of BCD inputs Blanking input Lamp test input Driving common cathode LED displays Guaranteed 10 mA drive capability per output Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LEis LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LEgoes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LTis LOW, all the segment outputs are HIGH independent of all other input conditions. With LTHIGH, a LOW on BIforces all segment outputs LOW. The inputs LTand BIdo not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4511: CMOS level For 74HCT4511: TTL level Latch storage of BCD inputs Blanking input Lamp test input Driving common cathode LED displays Guaranteed 10 mA drive capability per output Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BCD to 7-segment latch/decoder/driver - 74HCT4511D,653 - Nexperia B.V.
Nijmegen, Netherlands
BCD to 7-segment latch/decoder/driver
74HCT4511D,653
BCD to 7-segment latch/decoder/driver 74HCT4511D,653
The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LEis LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LEgoes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LTis LOW, all the segment outputs are HIGH independent of all other input conditions. With LTHIGH, a LOW on BIforces all segment outputs LOW. The inputs LTand BIdo not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4511: CMOS level For 74HCT4511: TTL level Latch storage of BCD inputs Blanking input Lamp test input Driving common cathode LED displays Guaranteed 10 mA drive capability per output Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LEis LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LEgoes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LTis LOW, all the segment outputs are HIGH independent of all other input conditions. With LTHIGH, a LOW on BIforces all segment outputs LOW. The inputs LTand BIdo not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Complies with JEDEC standard no. 7A
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC4511: CMOS level
    • For 74HCT4511: TTL level
  • Latch storage of BCD inputs
  • Blanking input
  • Lamp test input
  • Driving common cathode LED displays
  • Guaranteed 10 mA drive capability per output
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number 74HCT4511D,653
Product Name BCD to 7-segment latch/decoder/driver
Input Lines BCD
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138AD-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 4836718 - RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 8
View Details
2 suppliers
3-to-8 line decoder/demultiplexer - 74HC238BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers