Nexperia B.V. 3-to-8 line decoder/demultiplexer; inverting 74AHCT138D,118

Description
The 74AHC138; 74AHCT138 are high-speed Si-gate CMOS devices and are pin compatible with Low power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7A. The 74AHC138; 74AHCT138 is a 3-to-8 line decoder/demultiplexe r. It accepts three binary weighted address inputs (A0, A1 and A2) and, when enabled, provides eight mutually exclusive outputs (Y0 to Y7) that are LOW when selected. There are three enable inputs: two active LOW (E1 and E2) and one active HIGH (E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion of the device to a 1-of-32 (5 lines to 32 lines) decoder with just four 74AHC138; 74AHCT138 devices and one inverter. The 74AHC138; 74AHCT138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Unused enable inputs must be permanently tied to their appropriate active HIGH or LOW state. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Inputs accepts voltages higher than VCC For 74AHC138 only: operates with CMOS input levels For 74AHCT138 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC138; 74AHCT138 are high-speed Si-gate CMOS devices and are pin compatible with Low power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7A. The 74AHC138; 74AHCT138 is a 3-to-8 line decoder/demultiplexe r. It accepts three binary weighted address inputs (A0, A1 and A2) and, when enabled, provides eight mutually exclusive outputs (Y0 to Y7) that are LOW when selected. There are three enable inputs: two active LOW (E1 and E2) and one active HIGH (E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion of the device to a 1-of-32 (5 lines to 32 lines) decoder with just four 74AHC138; 74AHCT138 devices and one inverter. The 74AHC138; 74AHCT138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Unused enable inputs must be permanently tied to their appropriate active HIGH or LOW state. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Inputs accepts voltages higher than VCC For 74AHC138 only: operates with CMOS input levels For 74AHCT138 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-to-8 line decoder/demultiplexer; inverting - 74AHCT138D,118 - Nexperia B.V.
Nijmegen, Netherlands
3-to-8 line decoder/demultiplexer; inverting
74AHCT138D,118
3-to-8 line decoder/demultiplexer; inverting 74AHCT138D,118
The 74AHC138; 74AHCT138 are high-speed Si-gate CMOS devices and are pin compatible with Low power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7A. The 74AHC138; 74AHCT138 is a 3-to-8 line decoder/demultiplexe r. It accepts three binary weighted address inputs (A0, A1 and A2) and, when enabled, provides eight mutually exclusive outputs (Y0 to Y7) that are LOW when selected. There are three enable inputs: two active LOW (E1 and E2) and one active HIGH (E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion of the device to a 1-of-32 (5 lines to 32 lines) decoder with just four 74AHC138; 74AHCT138 devices and one inverter. The 74AHC138; 74AHCT138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Unused enable inputs must be permanently tied to their appropriate active HIGH or LOW state. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Inputs accepts voltages higher than VCC For 74AHC138 only: operates with CMOS input levels For 74AHCT138 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC138; 74AHCT138 are high-speed Si-gate CMOS devices and are pin compatible with Low power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7A.

The 74AHC138; 74AHCT138 is a 3-to-8 line decoder/demultiplexer. It accepts three binary weighted address inputs (A0, A1 and A2) and, when enabled, provides eight mutually exclusive outputs (Y0 to Y7) that are LOW when selected.

There are three enable inputs: two active LOW (E1 and E2) and one active HIGH (E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH.

This multiple enable function allows easy parallel expansion of the device to a 1-of-32 (5 lines to 32 lines) decoder with just four 74AHC138; 74AHCT138 devices and one inverter. The 74AHC138; 74AHCT138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Unused enable inputs must be permanently tied to their appropriate active HIGH or LOW state.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Demultiplexing capability
  • Multiple input enable for easy expansion
  • Ideal for memory chip select decoding
  • Inputs accepts voltages higher than VCC
  • For 74AHC138 only: operates with CMOS input levels
  • For 74AHCT138 only: operates with TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Decoder/demultiplexer, 3 Nexperia - 85X2711 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 3 Nexperia
85X2711
Decoder/demultiplexer, 3 Nexperia 85X2711
DECODER/DEMULTIPLEXE R, 3:8, SOIC-16; Logic Family / Base Number:74AHCT138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 3:8, SOIC-16; Logic Family / Base Number:74AHCT138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74AHCT138D,118 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74AHCT138D,118
Signal Switches, Multiplexers, Decoders 74AHCT138D,118
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74AHCT138D,118 85X2711 74AHCT138D,118
Product Name 3-to-8 line decoder/demultiplexer; inverting Decoder/demultiplexer, 3 Nexperia Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage +7.0 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

IC MUX/DEMUX 2X1 6TSSOP - 554-74LVC1G3157GW,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 6-TSSOP, SC-88, SOT-363
View Details
Low-power 1-of-2 demultiplexer with 3-state deselected output - 74AUP1G18GN,132 - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT1115 SOT1115
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HCT138BQ-Q100,11 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details