Nexperia B.V. BCD to 7-segment latch/decoder/driver 74HCT4511D,652

Description
The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LE is LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LE goes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LT is LOW, all the segment outputs are HIGH independent of all other input conditions. With LT HIGH, a LOW on BI forces all segment outputs LOW. The inputs LT and BI do not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4511: CMOS level For 74HCT4511: TTL level Latch storage of BCD inputs Blanking input Lamp test input Driving common cathode LED displays Guaranteed 10 mA drive capability per output Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LE is LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LE goes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LT is LOW, all the segment outputs are HIGH independent of all other input conditions. With LT HIGH, a LOW on BI forces all segment outputs LOW. The inputs LT and BI do not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4511: CMOS level For 74HCT4511: TTL level Latch storage of BCD inputs Blanking input Lamp test input Driving common cathode LED displays Guaranteed 10 mA drive capability per output Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BCD to 7-segment latch/decoder/driver - 74HCT4511D,652 - Nexperia B.V.
Nijmegen, Netherlands
BCD to 7-segment latch/decoder/driver
74HCT4511D,652
BCD to 7-segment latch/decoder/driver 74HCT4511D,652
The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LE is LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LE goes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LT is LOW, all the segment outputs are HIGH independent of all other input conditions. With LT HIGH, a LOW on BI forces all segment outputs LOW. The inputs LT and BI do not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4511: CMOS level For 74HCT4511: TTL level Latch storage of BCD inputs Blanking input Lamp test input Driving common cathode LED displays Guaranteed 10 mA drive capability per output Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LE is LOW, the state of the segment outputs (a to g) is determined by the data on A to D. When LE goes HIGH, the last data present on A to D are stored in the latches and the segment outputs remain stable. When LT is LOW, all the segment outputs are HIGH independent of all other input conditions. With LT HIGH, a LOW on BI forces all segment outputs LOW. The inputs LT and BI do not affect the latch circuit. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Complies with JEDEC standard no. 7A
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC4511: CMOS level
    • For 74HCT4511: TTL level
  • Latch storage of BCD inputs
  • Blanking input
  • Lamp test input
  • Driving common cathode LED displays
  • Guaranteed 10 mA drive capability per output
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number 74HCT4511D,652
Product Name BCD to 7-segment latch/decoder/driver
Input Lines BCD
Output Lines 7-Segment
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

BCD to 7-segment latch/decoder/driver - 74HCT4511D,653 - Nexperia B.V.
Specs
Input Lines BCD
Output Lines 7-Segment
Supply Voltage 5V; 4.5 - 5.5
View Details
1-of-2 decoder/demultiplexer - 74LVC1G19GM,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.65 - 5.5
Features ESD Protection
View Details
2 suppliers
Quad single-pole single-throw analog switch - 74HCT4066PW-Q100,1 - Nexperia B.V.
Specs
Features ESD Protection
Package Type SOT402-1
View Details
3-to-8 line decoder/demultiplexer; inverting - 74AHCT138BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers