The 74HCT4060DB-Q100J is a 14-stage binary ripple counter/divider and oscillator designed for automotive applications, qualified to AEC-Q100 (Grade 1). It features three oscillator terminals (RS, RTC, and CTC) and ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13). The device can be configured for either RC or crystal oscillator circuits, with the option to use an external clock signal at the RS input. An overriding asynchronous master reset (MR) clears all counter stages and sets outputs LOW. This counter operates over a wide supply voltage range of 2.0 to 6.0 V and is specified for temperatures from -40 °C to +125 °C. It exhibits low power dissipation and high noise immunity, with latch-up performance exceeding 100 mA per JESD 78 Class II Level B. The device includes clamp diodes for input protection, allowing for interfacing with voltages above V_CC. The 74HCT4060DB-Q100J is available in multiple package options, including a DHVQFN package that supports automatic optical inspection of solder joints. Applications include control counters, timers, frequency dividers, and time-delay circuits.
14-stage binary ripple counter with oscillator
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP
IC RIPPLE COUNTER 14-ST 16SSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP
IC BINARY COUNTER 12-BIT 16SSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74HCT4060DB-Q100J | 74HCT4060DB-Q100J-ND | 74HCT4060DB-Q100J | 74HCT4060DB-Q100J | 74HCT4060DB-Q100J |
| Product Name | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Package Type | SOT338-1 | SSOP; "16-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) | SSOP | |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP |