- Trained on our vast library of engineering resources.

Nexperia B.V. Johnson decade counter with 10 decoded outputs 74HCT4017D-Q100J

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Johnson decade counter with 10 decoded outputs - 74HCT4017D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Johnson decade counter with 10 decoded outputs
74HCT4017D-Q100J
Johnson decade counter with 10 decoded outputs 74HCT4017D-Q100J
The 74HC4017-Q100; 74HCT4017-Q100 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017-Q100: CMOS level For 74HCT4017-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC4017-Q100; 74HCT4017-Q100 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4017-Q100: CMOS level
    • For 74HCT4017-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT4017D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4017D-Q100JTR-ND
Counters, Dividers 1727-74HCT4017D-Q100JTR-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4017D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT4017D-Q100J
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT4017D-Q100J
IC DECADE COUNTER 10BIT 16SO

IC DECADE COUNTER 10BIT 16SO

Supplier's Site
Logic - Counters, Dividers - 74HCT4017D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4017D-Q100J
Logic - Counters, Dividers 74HCT4017D-Q100J
IC JOHNSON DECADE CNTR 16SOIC

IC JOHNSON DECADE CNTR 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74HCT4017D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4017D-Q100J
Counters, Dividers 74HCT4017D-Q100J
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4017D-Q100J 1727-74HCT4017D-Q100JTR-ND 74HCT4017D-Q100J 74HCT4017D-Q100J 74HCT4017D-Q100J
Product Name Johnson decade counter with 10 decoded outputs Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Type Johnson BCD/Decade Counter
Counter Category Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5V; 4.5 - 5.5 4.5 V ~ 5.5 V
Package Type SOT109-1 SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit synchronous binary counter - 74HCT4520D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage 5V; 4.5 - 5.5
View Details
5 suppliers
12-stage binary ripple counter - 74HC4040D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
9 suppliers
Dual 4-bit binary ripple counter - 74HC393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
9 suppliers
Dual 4-bit synchronous binary counter - 74HC4520D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
5 suppliers