Nexperia B.V. Dual 4-bit synchronous binary counter 74HCT4520D,118

Description
The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the LOW-to-HIGH transition of nCP0 when nCP1 is HIGH. It also advances on the HIGH-to-LOW transition of nCP1 when nCP0 is LOW. Either nCP0 or nCP1 may be used as the clock input to the counter. The other clock input may be used as a clock enable input. A HIGH on nMR, resets the counter (nQ0 to nQ3 = LOW) independent of nCP0 and nCP1. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4520: CMOS level For 74HCT4520: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Multistage synchronous counting Multistage asynchronous counting Frequency dividers
Request a Quote Datasheet
Description
The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the LOW-to-HIGH transition of nCP0 when nCP1 is HIGH. It also advances on the HIGH-to-LOW transition of nCP1 when nCP0 is LOW. Either nCP0 or nCP1 may be used as the clock input to the counter. The other clock input may be used as a clock enable input. A HIGH on nMR, resets the counter (nQ0 to nQ3 = LOW) independent of nCP0 and nCP1. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4520: CMOS level For 74HCT4520: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Multistage synchronous counting Multistage asynchronous counting Frequency dividers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-bit synchronous binary counter - 74HCT4520D,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-bit synchronous binary counter
74HCT4520D,118
Dual 4-bit synchronous binary counter 74HCT4520D,118
The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the LOW-to-HIGH transition of nCP0 when nCP1 is HIGH. It also advances on the HIGH-to-LOW transition of nCP1 when nCP0 is LOW. Either nCP0 or nCP1 may be used as the clock input to the counter. The other clock input may be used as a clock enable input. A HIGH on nMR, resets the counter (nQ0 to nQ3 = LOW) independent of nCP0 and nCP1. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4520: CMOS level For 74HCT4520: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Multistage synchronous counting Multistage asynchronous counting Frequency dividers

The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the LOW-to-HIGH transition of nCP0 when nCP1 is HIGH. It also advances on the HIGH-to-LOW transition of nCP1 when nCP0 is LOW. Either nCP0 or nCP1 may be used as the clock input to the counter. The other clock input may be used as a clock enable input. A HIGH on nMR, resets the counter (nQ0 to nQ3 = LOW) independent of nCP0 and nCP1. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4520: CMOS level
    • For 74HCT4520: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Multistage synchronous counting
  • Multistage asynchronous counting
  • Frequency dividers
Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74HCT4520D,118 - 1008812-74HCT4520D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HCT4520D,118
1008812-74HCT4520D,118
Logic - Logic - Counters, Dividers - 74HCT4520D,118 1008812-74HCT4520D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008812-74HCT4520D,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 58MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008812-74HCT4520D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 58MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 1727-74HCT4520D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4520D,118TR-ND
Counters, Dividers 1727-74HCT4520D,118TR-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74HCT4520D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4520D,118
Logic - Counters, Dividers 74HCT4520D,118
IC DUAL 4BIT SYNC BINARY 16SOIC

IC DUAL 4BIT SYNC BINARY 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74HCT4520D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4520D,118
Counters, Dividers 74HCT4520D,118
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4520D,118 1008812-74HCT4520D,118 1727-74HCT4520D,118TR-ND 74HCT4520D,118 74HCT4520D,118
Product Name Dual 4-bit synchronous binary counter Logic - Logic - Counters, Dividers - 74HCT4520D,118 Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Synchronous; Asynchronous Synchronous; Asynchronous Synchronous; Synchronous / Asynchronous
Supply Voltage +7.0 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOT109-1 SOT109-1 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC4020D-Q100118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 109 MHz
View Details
Presettable synchronous 4-bit binary counter; asynchronous reset - 74HC161PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
8 suppliers
Presettable synchronous 4-bit binary counter; synchronous reset - 74LVC163BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous
Supply Voltage +6.5
View Details
5 suppliers
Johnson decade counter with 10 decoded outputs - 74HC4017PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
6 suppliers