Texas Instruments CD74HCT237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches CD74HCT237EE4

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT237 is a high-speed CMOS logic 3-to-8 line decoder/demultiplexer featuring address latches. It has three binary select inputs (A0, A1, A2) that can be latched by an active high latch enable (LE) signal, allowing for isolation of outputs from input changes. When LE is low, the device operates as a one-of-eight decoder. The product includes two output enable inputs (OE1 and OE0) to facilitate cascading and demultiplexing functions. The selected output is active high, which distinguishes it from similar devices in the series. This component operates over a wide temperature range of -55°C to 125°C and is designed for low power consumption while maintaining speeds comparable to low power Schottky TTL logic. The typical propagation delay is 13 ns at VCC = 5V, with a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT237 is compatible with LSTTL logic levels, making it suitable for various applications in memory address decoding and data routing.

Datasheet Summary
Powered by GS/AI

The CD74HCT237 is a high-speed CMOS logic 3-to-8 line decoder/demultiplexer featuring address latches. It has three binary select inputs (A0, A1, A2) that can be latched by an active high latch enable (LE) signal, allowing for isolation of outputs from input changes. When LE is low, the device operates as a one-of-eight decoder. The product includes two output enable inputs (OE1 and OE0) to facilitate cascading and demultiplexing functions. The selected output is active high, which distinguishes it from similar devices in the series. This component operates over a wide temperature range of -55°C to 125°C and is designed for low power consumption while maintaining speeds comparable to low power Schottky TTL logic. The typical propagation delay is 13 ns at VCC = 5V, with a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT237 is compatible with LSTTL logic levels, making it suitable for various applications in memory address decoding and data routing.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HCT237EE4 - Texas Instruments
Dallas, TX, United States
CD74HCT237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches
CD74HCT237EE4
CD74HCT237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches CD74HCT237EE4
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-PDIP -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-PDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number CD74HCT237EE4
Product Name CD74HCT237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 4.5
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154EN - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - CD74HC4051QPWRCT - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54LS153DM 3 - Quarktwin Technology Ltd.
Specs
Function Decoder
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details