Nexperia B.V. 1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control NMUX1309APW-Q100J

Description
The NMUX1309A-Q100 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A-Q100 is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide operating range: 1.5 V to 5.5 V 2x SP4T-Z functionality Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Body control module Battery management system Automotive head unit
Request a Quote Datasheet
Description
The NMUX1309A-Q100 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A-Q100 is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide operating range: 1.5 V to 5.5 V 2x SP4T-Z functionality Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Body control module Battery management system Automotive head unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control - NMUX1309APW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control
NMUX1309APW-Q100J
1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control NMUX1309APW-Q100J
The NMUX1309A-Q100 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A-Q100 is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage. There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide operating range: 1.5 V to 5.5 V 2x SP4T-Z functionality Rail-to-Rail operation on analog signal pins Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Body control module Battery management system Automotive head unit

The NMUX1309A-Q100 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A-Q100 is dual source compatible with existing 4852 and 4052 devices. The NUMX1309A-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation.

The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7).

All analog signal pins support overvoltage and undervoltage protection through the integration of injection current control circuitry. This circuit clamps analog signals biased above VCC or biased below GND, saving the need for external overvoltage and undervoltage clamp components (e.g. resistor diode network). This circuit also preserves measurement accuracy of the connected analog signal path by isolating overvoltage events from shifting the device operating voltage.

There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide operating range: 1.5 V to 5.5 V
  • 2x SP4T-Z functionality
  • Rail-to-Rail operation on analog signal pins
  • Injection current control: 0.1 mV measurement voltage offset up to 10 mA of injected current
  • 1.8 V digital logic thresholds
    • Digital pins compatible with 1.8 V logic thresholds across full VCC range
    • Removes need for up-translation device for compatibility with low voltage GPIOs

Applications

  • Body control module
  • Battery management system
  • Automotive head unit
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number NMUX1309APW-Q100J
Product Name 1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control
Supply Voltage +6.0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Supply Voltage 2 V ~ 6 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3-to-8 line decoder, demultiplexer with address latches - 74HC237D,653 - Nexperia B.V.
Specs
Input Lines 3
Output Lines 8
Supply Voltage +7
View Details
4 suppliers
Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia - 07WX3539 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
3-to-8 line decoder, demultiplexer with address latches; inverting - 74HC137PWJ - Nexperia B.V.
Specs
Input Lines 3
Output Lines 8
Supply Voltage +7
View Details