The 74HC74D,652 is a dual positive edge-triggered D-type flip-flop designed for reliable data storage and processing. It features individual data, clock, set, and reset inputs, along with complementary outputs. The device operates within a wide supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity, making it suitable for various applications. The Schmitt-trigger action on the clock input enhances tolerance to slower clock transitions. The flip-flop is available in multiple package options, including a 14-lead SOIC package, and is specified for operation across a temperature range of -40 °C to +125 °C. Additionally, it offers robust ESD protection and complies with JEDEC standards, ensuring reliability in demanding environments.
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008544-74HC74D,652
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 37ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 82MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SO
NEXPERIA 74HC74D - D FLIP-FLOP,
IC FF D-TYPE DUAL 1BIT 14SO
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HC74D,652 | 1008544-74HC74D,652 | 1727-3797-ND | 74HC74D,652 | 74HC74D,652 | 74HC74D,652 | 554-74HC74D,652 |
| Product Name | Logic - Logic - Flip Flops - 74HC74D,652 | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC FF D-TYPE DUAL 1BIT 14SO | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | SO14 | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | 14-SOIC (0.154", 3.90mm Width); SOIC | 14-SOIC (0.154, 3.90mm Width); SOIC | ||
| Logic Family | CMOS | CMOS; CMOS | |||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 5V; 5V | ||
| Propagation Delay | 37 ns | 37 ns | 37 ns |