Nexperia B.V. Octal buffer/line driver; 3-state 74HC541D,653

Description
The 74HC541; 74HCT541 is an octal non-inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Non-Inverting outputs Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC541: CMOS levels For 74HCT541: TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC541; 74HCT541 is an octal non-inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Non-Inverting outputs Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC541: CMOS levels For 74HCT541: TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74HC541D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74HC541D,653
Octal buffer/line driver; 3-state 74HC541D,653
The 74HC541; 74HCT541 is an octal non-inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Non-Inverting outputs Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC541: CMOS levels For 74HCT541: TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC541; 74HCT541 is an octal non-inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Non-Inverting outputs
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC541: CMOS levels
    • For 74HCT541: TTL levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Automotive 8-bit SOIC Interface Transceiver IC
704-74HC541D,653
Automotive 8-bit SOIC Interface Transceiver IC 704-74HC541D,653
8-Bit Buffer/Line Driver, 3-ST CMOS, 20-Pin SOIC, Automotive Product overview: 74HC541D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC541D,653 can be used for catalog matching and distributor lookup.

8-Bit Buffer/Line Driver, 3-ST CMOS, 20-Pin SOIC, Automotive Product overview: 74HC541D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC541D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HC541D,653 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74HC541D,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74HC541D,653
Logic ICs >> Buffer/Driver/Transceiver 74HC541D,653
SOIC-20-300mil Buffer/Driver/Transc eiver ROHS

SOIC-20-300mil Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74HC541D,653 704-74HC541D,653 74HC541D,653 74HC541D,653
Product Name Octal buffer/line driver; 3-state Automotive 8-bit SOIC Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Buffer Transceiver Line / Bus Driver Transceiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; +7
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
Unbuffered inverter - 74AHC1GU04GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details