The 74LV4052 is a dual single-pole quad-throw analog switch designed for 4:1 multiplexer and demultiplexer applications. It features four independent inputs/outputs and a common input/output, with a digital enable input and two select inputs that control both switches. The device operates over a wide supply voltage range of 1.0 to 6.0 V and is optimized for low-voltage applications, making it suitable for interfacing with TTL logic levels. The 74LV4052 exhibits low ON resistance, with typical values of 145 Oc at 2.0 V, 90 Oc at 3.0 V, and 60 Oc at 4.5 V. It includes clamp diodes on the digital inputs, allowing for the use of current limiting resistors when interfacing with higher voltages. The device is specified for operation in temperatures ranging from -40 ¬8C to +125 ¬8C and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. This product is compliant with various JEDEC standards and features built-in logic level translation capabilities, enabling seamless communication between different voltage levels. The 74LV4052 is available in two package types: SO16 and TSSOP16, making it versatile for various design requirements.
2 Circuit IC Switch 4:1 85Ohm 16-SSOP
IC MUX/DEMUX DUAL 4X1 16SSOP
2 Circuit IC Switch 4:1 85Ohm 16-SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74LV4052DB,112-ND | 74LV4052DB,112 | 74LV4052DB,112 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||
| Supply Voltage (VS) | 1 to 6 volts | ||
| Ron | 85 ohms | 2 ohms | 85 ohms |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz |
| tON | 46 ns |