Nexperia B.V. Decoder/demultiplexer, 4 Nexperia 74HC154D,653

Description
DECODER/DEMULTIPLEXE R, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:4-to-16 Line Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
Description
DECODER/DEMULTIPLEXE R, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:4-to-16 Line Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Decoder/demultiplexer, 4 Nexperia - 85X2883 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 4 Nexperia
85X2883
Decoder/demultiplexer, 4 Nexperia 85X2883
DECODER/DEMULTIPLEXE R, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:4-to-16 Line Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:4-to-16 Line Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Decoder/demultiplexer, 4 Nexperia - 30AK2804 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 4 Nexperia
30AK2804
Decoder/demultiplexer, 4 Nexperia 30AK2804
DECODER/DEMULTIPLEXE R, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:4-to-16 Line Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:4-to-16 Line Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 85X2883
Product Name Decoder/demultiplexer, 4 Nexperia
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Specs
Supply Voltage 1.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC MUX/DEMUX 2X1 6TSSOP - 554-74LVC1G3157GW,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 6-TSSOP, SC-88, SOT-363
View Details