Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74AC157M96

Description
Win Source Part Number: 980810-CD74AC157M96 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74AC157M96-ND,296- CD74AC157M96DKR,TEXT ISCD74AC157M96,296-C D74AC157M96CT,CD74AC 157M96E4-ND,CD74AC15 7M96G4-ND,2156-CD74A C157M96,296-CD74AC15 7M96TR,CD74AC157M96G 4,CD74AC157M96E4 Base Product Number: 74AC157
Request a Quote Datasheet
Description
Win Source Part Number: 980810-CD74AC157M96 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74AC157M96-ND,296- CD74AC157M96DKR,TEXT ISCD74AC157M96,296-C D74AC157M96CT,CD74AC 157M96E4-ND,CD74AC15 7M96G4-ND,2156-CD74A C157M96,296-CD74AC15 7M96TR,CD74AC157M96G 4,CD74AC157M96E4 Base Product Number: 74AC157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
980810-CD74AC157M96
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 980810-CD74AC157M96
Win Source Part Number: 980810-CD74AC157M96 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74AC157M96-ND,296- CD74AC157M96DKR,TEXT ISCD74AC157M96,296-C D74AC157M96CT,CD74AC 157M96E4-ND,CD74AC15 7M96G4-ND,2156-CD74A C157M96,296-CD74AC15 7M96TR,CD74AC157M96G 4,CD74AC157M96E4 Base Product Number: 74AC157

Win Source Part Number: 980810-CD74AC157M96
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AC
Type: Multiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74AC157M96-ND,296-CD74AC157M96DKR,TEXTISCD74AC157M96,296-CD74AC157M96CT,CD74AC157M96E4-ND,CD74AC157M96G4-ND,2156-CD74AC157M96,296-CD74AC157M96TR,CD74AC157M96G4,CD74AC157M96E4
Base Product Number: 74AC157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 980810-CD74AC157M96
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74LVC138ABQ/GX - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details