Nexperia B.V. Ic, 74Hc Cmos, Smd, 74Hc153, Soic16; Logic Family / Base Number Nexperia 74HC153D,653

Description
IC, 74HC CMOS, SMD, 74HC153, SOIC16; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Datasheet
Description
IC, 74HC CMOS, SMD, 74HC153, SOIC16; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 74Hc Cmos, Smd, 74Hc153, Soic16; Logic Family / Base Number Nexperia - 25M5232 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc153, Soic16; Logic Family / Base Number Nexperia
25M5232
Ic, 74Hc Cmos, Smd, 74Hc153, Soic16; Logic Family / Base Number Nexperia 25M5232
IC, 74HC CMOS, SMD, 74HC153, SOIC16; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC153, SOIC16; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 25M5232
Product Name Ic, 74Hc Cmos, Smd, 74Hc153, Soic16; Logic Family / Base Number Nexperia
Function Decoder
Output Lines 2; Other; 2Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
8-bit bus switch with output enable - 74CBTLV3245BQ-Q10X - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT764-1 SOT764-1
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65802B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details