Nexperia B.V. Ic, 74Hc Cmos, Smd, 74Hc151, Soic16; Logic Family / Base Number Nexperia 74HC151D,653

Description
IC, 74HC CMOS, SMD, 74HC151, SOIC16; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Datasheet
Description
IC, 74HC CMOS, SMD, 74HC151, SOIC16; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 74Hc Cmos, Smd, 74Hc151, Soic16; Logic Family / Base Number Nexperia - 26M7760 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc151, Soic16; Logic Family / Base Number Nexperia
26M7760
Ic, 74Hc Cmos, Smd, 74Hc151, Soic16; Logic Family / Base Number Nexperia 26M7760
IC, 74HC CMOS, SMD, 74HC151, SOIC16; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC151, SOIC16; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Outputs:2Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 26M7760
Product Name Ic, 74Hc Cmos, Smd, 74Hc151, Soic16; Logic Family / Base Number Nexperia
Function Decoder
Output Lines 2; Other; 2Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Specs
Supply Voltage 3V ~ 18V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HCT139D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers